3M Terminals - Spade Connectors 94883

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160944-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160944-ND
Terminals - Spade Connectors 3M160944-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94883
Terminals 94883
Terminals SS-33-8-P VINYL FORK SOLD PER EACH PIECE

Terminals SS-33-8-P VINYL FORK SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M - 95C2868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M
95C2868
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M 95C2868
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160944-ND 94883 95C2868
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details