3M Terminals - Spade Connectors 94877

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94877-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94877-01-ND
Terminals - Spade Connectors 94877-01-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94877
Terminals 94877
Terminals SS-33-10-P VNYL FORK SOLD PER EACH PIECE

Terminals SS-33-10-P VNYL FORK SOLD PER EACH PIECE

Buy Now
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M - 95C2866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
95C2866
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M 95C2866
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: No

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94877-01-ND 94877 95C2866
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data