3M Terminals - Spade Connectors 94867

Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94867-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94867-01-ND
Terminals - Spade Connectors 94867-01-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M - 95C2862 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M
95C2862
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M 95C2862
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94867
Terminals 94867
Terminals SS-31-8-P VINYL FORK SOLD PER EACH PIECE

Terminals SS-31-8-P VINYL FORK SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94867-01-ND 95C2862 94867
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data