Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
3M
94852 -- SHRINK TUBE
3M
shrink tube
94852
Description
3M Ring Tongue, Heat Shrink Brazed Seam
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3M Ring Tongue, Heat Shrink Brazed Seam
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
94852
shrink tube
94852
3M Ring Tongue, Heat Shrink Brazed Seam
3M Ring Tongue, Heat Shrink Brazed Seam
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Protective Sleeving
Product Number
94852
Product Name
shrink tube
Sleeving
Shrink Tubing
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Insulating Sleeve, Non-fibrous, BiS
Specs
Material
Rubber - Synthetic
Operating Temperature
-40 to 180 C (-40 to 356 F)
Diameter
0.0394 inch (1 mm)
View Details
Pexco
Multi-Wall Polyolefin 2:1 Heat Shrink
HS-101-MW-2:1
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
Caplugs
Cut Tube Wrap
CTW-3000-060-11.000
Specs
Material
Rubber - Synthetic
View Details
Festo Corporation
Reducing sleeve
DARQ-R-A-S27-S22-27-P5
Specs
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
1.06 inch (27 mm)
View Details