3M Quick Connects, Quick Disconnect Connectors 94804

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94804-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94804-01-ND
Quick Connects, Quick Disconnect Connectors 94804-01-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M - 95C2845 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M
95C2845
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M 95C2845
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet
Terminals - 94804 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94804
Terminals 94804
Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94804-01-ND 95C2845 94804
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In, Red; Product Range 3M Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data