3M Quick Connects, Quick Disconnect Connectors 94798

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M160913-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M160913-ND
Quick Connects, Quick Disconnect Connectors 3M160913-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminals - 94798 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94798
Terminals 94798
Terminals 71F-187-20-NBL NYL SOLD PER EACH PIECE

Terminals 71F-187-20-NBL NYL SOLD PER EACH PIECE

Buy Now
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M - 82H1214 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M
82H1214
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M 82H1214
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M160913-ND 94798 82H1214
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers