3M Terminals - Spade Connectors 94779

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160908-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160908-ND
Terminals - Spade Connectors 3M160908-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M - 95C2837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
95C2837
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M 95C2837
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: No

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94779
Terminals 94779
Terminals VNYL FORK ECON SOLD PER EACH PIECE

Terminals VNYL FORK ECON SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160908-ND 95C2837 94779
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details