3M Ring Connectors 94740

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M160887-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M160887-ND
Ring Connectors 3M160887-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric 3M - 78H3357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric 3M
78H3357
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric 3M 78H3357
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M160887-ND 78H3357
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data