3M Ring Connectors 94735

Description
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 94735-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
94735-01-ND
Ring Connectors 94735-01-ND
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric 3M - 95C2832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric 3M
95C2832
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric 3M 95C2832
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: No

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94735-01-ND 95C2832
Product Name Ring Connectors Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details