3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929975-01-36

Description
CONN RCPT 72POS 0.1 TIN-LEAD PCB
Description
CONN RCPT 72POS 0.1 TIN-LEAD PCB

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
929975-01-36
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 929975-01-36
CONN RCPT 72POS 0.1 TIN-LEAD PCB

CONN RCPT 72POS 0.1 TIN-LEAD PCB

Supplier's Site
Socket; Boardmount; 36; Copper Alloy; 100 uin. 90/10 Tin/Lead; 100 uin. Nickel - 70114994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Boardmount; 36; Copper Alloy; 100 uin. 90/10 Tin/Lead; 100 uin. Nickel
70114994
Socket; Boardmount; 36; Copper Alloy; 100 uin. 90/10 Tin/Lead; 100 uin. Nickel 70114994
Boardmount Socket, Black Color, 1 A Current Rating 0.100 x 0.100 “ interface grid -40 to 105 °C non operating temperature 1500 V(RMS) withstanding voltage at sea level UL 94V-0 Flammability Rating Finish Options 100-μ" 90⁄10 Solder Plate on Posts and Tails 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion

Boardmount Socket, Black Color, 1 A Current Rating

  • 0.100 x 0.100 “ interface grid
  • -40 to 105 °C non operating temperature
  • 1500 V(RMS) withstanding voltage at sea level
  • UL 94V-0 Flammability Rating
    Finish Options
  • 100-μ" 90⁄10 Solder Plate on Posts and Tails
  • 10-μ" Selective Gold Over 50-μ" Nickel on Contact Post; 100-μ" 90⁄10 Solder Plate on Tail Portion
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 929975-01-36 70114994
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket; Boardmount; 36; Copper Alloy; 100 uin. 90/10 Tin/Lead; 100 uin. Nickel
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder
Mounting Through Hole
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details