3M BOARDMOUNT SOCKET .100 IN, .1
BTB CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.1 TIN-LEAD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19-929975-01-20-ND | 13J0855 | 929975-01-20 |
| Product Name | Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Voltage Rating | 1500 volts | 1500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |