3M Headers, Male Pins 929836-03-36

Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156449-72-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156449-72-ND
Headers, Male Pins 3M156449-72-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M - 44F7516 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
44F7516
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 44F7516
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:929 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M156449-72-ND 44F7516
Product Name Headers, Male Pins Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details