"Connector Header Through Hole, Right Angle 29 position 0.100"" (2.54mm)"
CONN HEADER R/A 29POS 2.54MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M156872-29-ND | 929835-01-29-RK |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 2.5 amps | 2.5 amps |