3M Headers & Wire Housings 929710-10-36-RK

Description
3M Pin Strip Header Single and Dual Row
Request a Quote Datasheet
Description
3M Pin Strip Header Single and Dual Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 929710-10-36-RK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929710-10-36-RK
Headers & Wire Housings 929710-10-36-RK
3M Pin Strip Header Single and Dual Row

3M Pin Strip Header Single and Dual Row

Buy Now
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M - 12M6427 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M
12M6427
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M 12M6427
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:72; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:72; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 929710-10-36-RK 12M6427
Product Name Headers & Wire Housings Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DDR4 TH - 10148733-0201P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FV21605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details