3M Headers & Wire Housings 929665-09-36-EU

Description
3M Pin Strip Header Single and Dual Row
Request a Quote
Description
3M Pin Strip Header Single and Dual Row
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 929665-09-36-EU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929665-09-36-EU
Headers & Wire Housings 929665-09-36-EU
3M Pin Strip Header Single and Dual Row

3M Pin Strip Header Single and Dual Row

Buy Now
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M - 12M6419 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
12M6419
Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M 12M6419
BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 72 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 929665-09-36-EU 12M6419
Product Name Headers & Wire Housings Board-Board Connector, Header, 72 Position, 2Row; Connector Systems 3M
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details