3M Headers & Wire Housings 929665-02-36-I

Description
3M Pin Strip Header Single and Dual Row
Request a Quote
Description
3M Pin Strip Header Single and Dual Row
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 929665-02-36-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929665-02-36-I
Headers & Wire Housings 929665-02-36-I
3M Pin Strip Header Single and Dual Row

3M Pin Strip Header Single and Dual Row

Buy Now
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M - 44F7489 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M
44F7489
Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M 44F7489
BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:72; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 72WAY, 2ROW; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:72; Gender:Header; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 929665-02-36-I 44F7489
Product Name Headers & Wire Housings Board-Board Conn, Header, 72Way, 2Row; Pitch Spacing 3M
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DDR4 SMT - 10148176-2301413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details