3M Headers & Wire Housings 929647-09-36-I

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 929647-09-36-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929647-09-36-I
Headers & Wire Housings 929647-09-36-I
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - 929647-09-36-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
929647-09-36-I
Headers & Wire Housings 929647-09-36-I
3M Pin Strip Header Single and Dual Row

3M Pin Strip Header Single and Dual Row

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1118285-929647-09-36-I - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1118285-929647-09-36-I
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1118285-929647-09-36-I
Win Source Part Number: 1118285-929647-09-36 -I Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 929 Number of Positions: 36 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.145" (3.68mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) Alternative Parts (Cross-Reference): 80620013427; 929647-09-36-I.; 929647-09-36I; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 929647-09-36-ND,8062 0013427,3M156537-36, 80-6200-1342-7,92964 70936I,5400780593,70 10399218,929647-09,9 29647-09-36,54007805 939 Base Product Number: 929647

Win Source Part Number: 1118285-929647-09-36-I
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 929
Number of Positions: 36
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.145" (3.68mm)
Overall Contact Length: 0.480" (12.19mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.235" (5.97mm)
Alternative Parts (Cross-Reference): 80620013427; 929647-09-36-I.; 929647-09-36I;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 929647-09-36-ND,80620013427,3M156537-36,80-6200-1342-7,9296470936I,5400780593,7010399218,929647-09,929647-09-36,54007805939
Base Product Number: 929647

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 929647-09-36-I 1118285-929647-09-36-I
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details