3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 929647-01-08-I

Description
Win Source Part Number: 1029822-929647-01-08 -I Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 929 Number of Positions: 8 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) Alternative Parts (Cross-Reference): 70545-0176; 3-647629-5; 827730-6; 1-826646-0; 929647-02-06-I; 929450-01-03-I; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M156515-08,929647-0 1-08,929647-01-08-ND ,929647E-01-08,92964 7E-01-08-ND Base Product Number: 929647
Request a Quote Datasheet
Description
Win Source Part Number: 1029822-929647-01-08 -I Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 929 Number of Positions: 8 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) Alternative Parts (Cross-Reference): 70545-0176; 3-647629-5; 827730-6; 1-826646-0; 929647-02-06-I; 929450-01-03-I; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M156515-08,929647-0 1-08,929647-01-08-ND ,929647E-01-08,92964 7E-01-08-ND Base Product Number: 929647
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1029822-929647-01-08-I - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1029822-929647-01-08-I
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1029822-929647-01-08-I
Win Source Part Number: 1029822-929647-01-08 -I Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 929 Number of Positions: 8 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.235" (5.97mm) Alternative Parts (Cross-Reference): 70545-0176; 3-647629-5; 827730-6; 1-826646-0; 929647-02-06-I; 929450-01-03-I; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M156515-08,929647-0 1-08,929647-01-08-ND ,929647E-01-08,92964 7E-01-08-ND Base Product Number: 929647

Win Source Part Number: 1029822-929647-01-08-I
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 929
Number of Positions: 8
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.445" (11.30mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.235" (5.97mm)
Alternative Parts (Cross-Reference): 70545-0176; 3-647629-5; 827730-6; 1-826646-0; 929647-02-06-I; 929450-01-03-I;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 3M156515-08,929647-01-08,929647-01-08-ND,929647E-01-08,929647E-01-08-ND
Base Product Number: 929647

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1029822-929647-01-08-I
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 - 10145891-0320J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details