3M Embedded Capacitance Materials (EMC) IC Clips 927739-16

Description
"DIP, 0.3"" Row Spacing Test Clip 16 (2 x 8)"
Request a Quote Datasheet
Description
"DIP, 0.3"" Row Spacing Test Clip 16 (2 x 8)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 927739-16-ND - DigiKey
Thief River Falls, MN, United States
"DIP, 0.3"" Row Spacing Test Clip 16 (2 x 8)"

"DIP, 0.3"" Row Spacing Test Clip 16 (2 x 8)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
927739-16
Test Clips 927739-16
Test Clips 16P DIP KNIFE EDGE G

Test Clips 16P DIP KNIFE EDGE G

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 927739-16-ND 927739-16
Product Name IC Clips Test Clips
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details