3M Test Clip, 24Position; No. Of Contacts 3M 923714

Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 24Position; No. Of Contacts 3M - 65F133 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 24Position; No. Of Contacts 3M
65F133
Test Clip, 24Position; No. Of Contacts 3M 65F133
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65F133
Product Name Test Clip, 24Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details