3M Test Clip, 16Position; No. Of Contacts 3M 923665-16

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy; Socket Mounting:SMD RoHS Compliant: NA
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy; Socket Mounting:SMD RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts 3M - 46F2117 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts 3M
46F2117
Test Clip, 16Position; No. Of Contacts 3M 46F2117
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy; Socket Mounting:SMD RoHS Compliant: NA

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Contact Material:Copper Alloy; Socket Mounting:SMD RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2117
Product Name Test Clip, 16Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details