3M Test Clip, 16Position; No. Of Contacts 3M 923660-16

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts 3M - 46F2108 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts 3M
46F2108
Test Clip, 16Position; No. Of Contacts 3M 46F2108
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2108
Product Name Test Clip, 16Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details