3M Test Clips, Soic-16, Gold; No. Of Contacts 3M 923655-16

Description
TEST CLIPS, SOIC-16, GOLD; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series
Description
TEST CLIPS, SOIC-16, GOLD; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

Suppliers

Company
Product
Description
Supplier Links
Test Clips, Soic-16, Gold; No. Of Contacts 3M - 82H1120 - Newark, An Avnet Company
Chicago, IL, United States
Test Clips, Soic-16, Gold; No. Of Contacts 3M
82H1120
Test Clips, Soic-16, Gold; No. Of Contacts 3M 82H1120
TEST CLIPS, SOIC-16, GOLD; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

TEST CLIPS, SOIC-16, GOLD; No. of Contacts:16Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

Supplier's Site
Clip; Gold; 16 - 70114949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Gold; 16
70114949
Clip; Gold; 16 70114949
Gold, 16 Number of Pins, Test Clip Narrow surface mount test clip Test clip having 16 pins.

Gold, 16 Number of Pins, Test Clip

  • Narrow surface mount test clip
    Test clip having 16 pins.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82H1120 70114949
Product Name Test Clips, Soic-16, Gold; No. Of Contacts 3M Clip; Gold; 16
Termination SMT
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details