3M Interconnect Solutions Soic Narrow Test Clip; No. Of Contacts 3M 923655-08

Description
SOIC NARROW TEST CLIP; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
SOIC NARROW TEST CLIP; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soic Narrow Test Clip; No. Of Contacts 3M - 82H1119 - Newark, An Avnet Company
Chicago, IL, United States
Soic Narrow Test Clip; No. Of Contacts 3M
82H1119
Soic Narrow Test Clip; No. Of Contacts 3M 82H1119
SOIC NARROW TEST CLIP; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

SOIC NARROW TEST CLIP; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; Gold; 8 - 70114947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold; 8
70114947
Clip, Test; Gold; 8 70114947
Surface Mount Test Clips

Surface Mount Test Clips

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82H1119 70114947
Product Name Soic Narrow Test Clip; No. Of Contacts 3M Clip, Test; Gold; 8
Termination SMT
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR - ET-SFS-BH-5NP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details