3M Ic Socket Test Clip; No. Of Contacts 3M 923650-14

Description
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet
Description
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket Test Clip; No. Of Contacts 3M - 46F2107 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Test Clip; No. Of Contacts 3M
46F2107
Ic Socket Test Clip; No. Of Contacts 3M 46F2107
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2107
Product Name Ic Socket Test Clip; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers