3M Jumper Wire 923345-40-C

Description
"Jumper Wire Pre-Formed for Breadboard 4.00"" (101.60mm) 22 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Pre-Formed for Breadboard 4.00"" (101.60mm) 22 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 923345-40-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
923345-40-ND
Jumper Wire 923345-40-ND
"Jumper Wire Pre-Formed for Breadboard 4.00"" (101.60mm) 22 AWG Bulk"

"Jumper Wire Pre-Formed for Breadboard 4.00"" (101.60mm) 22 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 923345-40-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexib;e PVC Lead Wire - NEF 24-10544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details