Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
9077-4-10 -- TAPE
3M
Tape
9077-4-10
Description
"TAPE DBL SIDED CLR 4""X10YDS"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"TAPE DBL SIDED CLR 4""X10YDS"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
1067-9077-4-10-ND
Tape
1067-9077-4-10-ND
"TAPE DBL SIDED CLR 4""X10YDS"
"TAPE DBL SIDED CLR 4""X10YDS"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Tapes
Product Number
1067-9077-4-10-ND
Product Name
Tape
Type
Double- Sided
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Conductive Copper Foil Tape
CUL and CUS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 400 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Budnick Converting, Inc.
Co-Extruded Multi-Polymer Tape
2A88
Specs
Type
Adhesive; Co-Extruded Multi-Polymer Tape
Thickness
0.0020 inches (0.0508 mm)
Adhesive
Co-Extruded Multi-Polymer Tape
View Details
RS Components, Ltd.
Double Sided Tapes
1254302
Specs
Type
Adhesive; Double- Sided
Color
White
Width
0.4724 inches (12 mm)
View Details