3M Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/50 (100 FT)

Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1984 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1984
Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1984
FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1984
Product Name Flat Cable, 50 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details