3M Pluggable Cables 8KJ1-0727-0250

Description
"64 Position PCIe x4 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"
Request a Quote Datasheet
Description
"64 Position PCIe x4 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M12025-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M12025-ND
Pluggable Cables 3M12025-ND
"64 Position PCIe x4 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"

"64 Position PCIe x4 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"

Buy Now Datasheet
Cable Assembly, Ribbon, 64 Position, 250M; Connector Type A 3M - 44W6107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ribbon, 64 Position, 250M; Connector Type A 3M
44W6107
Cable Assembly, Ribbon, 64 Position, 250M; Connector Type A 3M 44W6107
CABLE ASSEMBLY, RIBBON, 64 POSITION, 250M; Connector Type A:PCI Express x4 Plug; Connector Type B:PCI Express x 4 Receptacle; No. of Positions:64Position s; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:-RoHS Compliant: Yes

CABLE ASSEMBLY, RIBBON, 64 POSITION, 250M; Connector Type A:PCI Express x4 Plug; Connector Type B:PCI Express x 4 Receptacle; No. of Positions:64Positions; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M12025-ND 44W6107
Product Name Pluggable Cables Cable Assembly, Ribbon, 64 Position, 250M; Connector Type A 3M
Product Type PCIe Cable
Cable Type Flat Cable
Connector Type PCIe x4 PCI Express x4 Plug
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details