The 8A26-2030-LJ-SAS is a Mini Serial Attached SCSI (miniSAS) connector designed for high-speed data applications, capable of supporting data rates up to 6 Gbps per channel. This connector features a right-angle surface mount receptacle with a metal cage, suitable for external cable assembly applications. It complies with SFF-8086 and SFF-8087 specifications, as well as the SAS-2 standard. The connector is constructed with a zinc alloy EMI guide cage frame and high-temperature thermoplastic insulation material, ensuring durability and reliability. It has an insulation resistance of a minimum of 103 MΩ and can withstand a voltage of 300 V DC for one minute. The operating temperature range is from -20°C to +85°C. The connector's current rating is 0.5 A per contact, and it includes various cage key options for flexibility in design. The product is available in different packaging options, including trays and tape and reel for pick-and-place assembly. It is important to note that while the product is compliant with RoHS regulations, it contains lead in excess of the maximum concentration value allowed but is compliant by exemption.
CONN MINI SAS RCP 26P SLD RA SMD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 8A26-2030-LJ-SAS |
| Product Name | Pluggable Connectors |
| Geometry | Receptacle |