Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
89715 -- ABRASIVE DISCS
3M
Abrasive Discs
89715
Description
Fibre Disc 782C 36+ 492EQ 125 x 22 mm DC
Request a Quote
Email Supplier
Description
Fibre Disc 782C 36+ 492EQ 125 x 22 mm DC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
1793490
Abrasive Discs
1793490
Fibre Disc 782C 36+ 492EQ 125 x 22 mm DC
Fibre Disc 782C 36+ 492EQ 125 x 22 mm DC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
1793490
Product Name
Abrasive Discs
Outer / OD
4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Discs
2795090
Specs
Outer / OD
8.86 inch (225 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
80 # or Microns
View Details
Norton Abrasives
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc
08834168438
Specs
Disc / Backing Type
Cloth
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
Makita USA, Inc.
Resin Fiber Disc
742075-A-5
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Brush Research Manufacturing Co., Inc.
Crimped Wire Wheel Brush
BDM-4
View Details