3M Tape, Thermally Conductive, 200Mm X 10M; Thickness 3M 8943

Description
TAPE, THERMALLY CONDUCTIVE, 200Mm x 10M; Thickness:0.17mm; Conductive Material:-; Thermal Conductivity:0.9W/m. K; Thermal Impedance:-; Volume Resistivity:-; External Length:10m; External Width:200mm; Product Range:8943 Series; Breakdown
Datasheet
Description
TAPE, THERMALLY CONDUCTIVE, 200Mm x 10M; Thickness:0.17mm; Conductive Material:-; Thermal Conductivity:0.9W/m. K; Thermal Impedance:-; Volume Resistivity:-; External Length:10m; External Width:200mm; Product Range:8943 Series; Breakdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Thermally Conductive, 200Mm X 10M; Thickness 3M - 73T6278 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Thermally Conductive, 200Mm X 10M; Thickness 3M
73T6278
Tape, Thermally Conductive, 200Mm X 10M; Thickness 3M 73T6278
TAPE, THERMALLY CONDUCTIVE, 200Mm x 10M; Thickness:0.17mm; Conductive Material:-; Thermal Conductivity:0.9W/m. K; Thermal Impedance:-; Volume Resistivity:-; External Length:10m; External Width:200mm; Product Range:8943 Series; Breakdown

TAPE, THERMALLY CONDUCTIVE, 200Mm x 10M; Thickness:0.17mm; Conductive Material:-; Thermal Conductivity:0.9W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:10m; External Width:200mm; Product Range:8943 Series; Breakdown

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 73T6278
Product Name Tape, Thermally Conductive, 200Mm X 10M; Thickness 3M
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
One Part Epoxy Adhesive for Underfill Applications - EP3UF - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details