3M Thermally Conductive Adhesive Tape; Thermal Conductivity 3M 8940

Description
THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m. K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m. K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Adhesive Tape; Thermal Conductivity 3M - 75R9859 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Adhesive Tape; Thermal Conductivity 3M
75R9859
Thermally Conductive Adhesive Tape; Thermal Conductivity 3M 75R9859
THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m. K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes

THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m.K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 75R9859
Product Name Thermally Conductive Adhesive Tape; Thermal Conductivity 3M
Thermal Conductivity 0.4000 W/m-K (0.2311 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Pads - 1225188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 240 W/m-K (139 BTU-ft/hr-ft²-F)
View Details
Thermally Conductive, Low Viscosity Epoxy - EP30AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details