3M Free Hanging, Panel Mount 89134-0101HA

Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157228-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157228-ND
Free Hanging, Panel Mount 3M157228-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 34Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 19J6790 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 34Pos, 2Row, 2.54Mm; Idc Connector Type 3M
19J6790
Wtb Conn, Rcpt, 34Pos, 2Row, 2.54Mm; Idc Connector Type 3M 19J6790
WTB CONN, RCPT, 34POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

WTB CONN, RCPT, 34POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157228-ND 19J6790
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 34Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data