3M Connectors 89134-0101

Description
89134-0101 XP700006560
Request a Quote Datasheet
Description
89134-0101 XP700006560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 89134-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
89134-0101
Connectors 89134-0101
89134-0101 XP700006560

89134-0101 XP700006560

Buy Now
Free Hanging, Panel Mount - MKC34A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC34A-ND
Free Hanging, Panel Mount MKC34A-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector/Terminal/Pin - 32215987 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215987
Connector/Terminal/Pin 32215987
CONNECTOR, 891 SERIES, RECEPTACLE, 34 POSITION, 2 ROW, 2.54 MM PITCH SPACING, CABLE MOUNT, ROHS COMPLIANT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 891 SERIES, RECEPTACLE, 34 POSITION, 2 ROW, 2.54 MM PITCH SPACING, CABLE MOUNT, ROHS COMPLIANT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray - 70115111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray
70115111
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray 70115111
Preassembled Wiremount Socket, Glass Filled Polyester Insulation Material Preassembled, terminates faster than two-piece sockets Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover.

Preassembled Wiremount Socket, Glass Filled Polyester Insulation Material

  • Preassembled, terminates faster than two-piece sockets
    Double-recessed cover for cable terminating from either side eliminates need for single-recessed cover.
Supplier's Site
Wire To Board, Receptacle, 34 Position, 2.54Mm; Idc Connector Type 3M - 92F1488 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 34 Position, 2.54Mm; Idc Connector Type 3M
92F1488
Wire To Board, Receptacle, 34 Position, 2.54Mm; Idc Connector Type 3M 92F1488
WIRE TO BOARD, RECEPTACLE, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Product Range:891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89134-0101 MKC34A-ND 32215987 70115111 92F1488
Product Name Connectors Free Hanging, Panel Mount Connector/Terminal/Pin Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; Gray Wire To Board, Receptacle, 34 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products