3M Connectors 89134-0001

Description
89134-0001=34/SKT/DU ALRECESS 89134-0001
Request a Quote Datasheet
Description
89134-0001=34/SKT/DU ALRECESS 89134-0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 89134-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
89134-0001
Connectors 89134-0001
89134-0001=34/SKT/DU ALRECESS 89134-0001

89134-0001=34/SKT/DUALRECESS 89134-0001

Buy Now
Free Hanging, Panel Mount - MSC34A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC34A-ND
Free Hanging, Panel Mount MSC34A-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M - 78H4106 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
78H4106
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M 78H4106
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89134-0001 MSC34A-ND 78H4106
Product Name Connectors Free Hanging, Panel Mount Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers