SCOTCH FILM STRAPPING TAPE BLUE; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:180ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.709"; Colour:BlueRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 19M1091 |
| Product Name | Scotch Film Strapping Tape Blue; Adhesive Type 3M |
| Type | Strapping and Filament Tape; Adhesive Tape; Industrial Tape |