3M Tape 88-SUPER-1-1/2X44FT

Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 44' (13.4m) 14.7 yds"
Request a Quote Datasheet
Description
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 44' (13.4m) 14.7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M157403-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 44' (13.4m) 14.7 yds"

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 44' (13.4m) 14.7 yds"

Buy Now Datasheet
Tape, 13.41M X 38.1Mm, Black, Pvc; Adhesive Type 3M - 61H7015 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 13.41M X 38.1Mm, Black, Pvc; Adhesive Type 3M
61H7015
Tape, 13.41M X 38.1Mm, Black, Pvc; Adhesive Type 3M 61H7015
TAPE, 13.41M X 38.1MM, BLACK, PVC; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:44ft RoHS Compliant: Yes

TAPE, 13.41M X 38.1MM, BLACK, PVC; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:44ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 3M157403-ND 61H7015
Product Name Tape Tape, 13.41M X 38.1Mm, Black, Pvc; Adhesive Type 3M
Type Electrical Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
6 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF037MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details