3M DBI-SALA FlexiGuard Yellow Fall Arrest System - 20 ft Length - 648250-17177 8530595

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 ft length. The DBI-SALA FlexiGuard fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, ANSI Z359.6, Capital Safety Gen. Mfg. Req. standards. This item comes with the following: Rotating 20 ft anchor height, Freestanding outrigger base, 20 ft SRL, Carabiner, 25 ft tagline, 5 ft 10 in offset, Mounting hardware, 5000 lb counterweight base, 360 degree rotation, 4 1/2 ft x 4 1/2 base with forklift pockets.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 ft length. The DBI-SALA FlexiGuard fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, ANSI Z359.6, Capital Safety Gen. Mfg. Req. standards. This item comes with the following: Rotating 20 ft anchor height, Freestanding outrigger base, 20 ft SRL, Carabiner, 25 ft tagline, 5 ft 10 in offset, Mounting hardware, 5000 lb counterweight base, 360 degree rotation, 4 1/2 ft x 4 1/2 base with forklift pockets.

Suppliers

Company
Product
Description
Supplier Links
DBI-SALA FlexiGuard Yellow Fall Arrest System - 20 ft Length - 648250-17177 - 648250-17177 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
DBI-SALA FlexiGuard Yellow Fall Arrest System - 20 ft Length - 648250-17177
648250-17177
DBI-SALA FlexiGuard Yellow Fall Arrest System - 20 ft Length - 648250-17177 648250-17177
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 ft length. The DBI-SALA FlexiGuard fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, ANSI Z359.6, Capital Safety Gen. Mfg. Req. standards. This item comes with the following: Rotating 20 ft anchor height, Freestanding outrigger base, 20 ft SRL, Carabiner, 25 ft tagline, 5 ft 10 in offset, Mounting hardware, 5000 lb counterweight base, 360 degree rotation, 4 1/2 ft x 4 1/2 base with forklift pockets.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 ft length. The DBI-SALA FlexiGuard fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, ANSI Z359.6, Capital Safety Gen. Mfg. Req. standards. This item comes with the following: Rotating 20 ft anchor height, Freestanding outrigger base, 20 ft SRL, Carabiner, 25 ft tagline, 5 ft 10 in offset, Mounting hardware, 5000 lb counterweight base, 360 degree rotation, 4 1/2 ft x 4 1/2 base with forklift pockets.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Fall Arrest Systems
Product Number 648250-17177
Product Name DBI-SALA FlexiGuard Yellow Fall Arrest System - 20 ft Length - 648250-17177
Type Fall Rescue
Unlock Full Specs
to access all available technical data

Similar Products

Rescue Utility System -  - MSA Safety
Specs
Type Fall Rescue
View Details
Harness POWERTEX P0002Y Size XL - 820100060310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Harnesses - 142840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details