3M Electronics and Energy Business Heat Shrink Tubing 8428-12

Description
EPDM rubber coldshrink tubing,24.1mm dia
Request a Quote
Description
EPDM rubber coldshrink tubing,24.1mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2517623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2517623
Heat Shrink Tubing 2517623
EPDM rubber coldshrink tubing,24.1mm dia

EPDM rubber coldshrink tubing,24.1mm dia

Supplier's Site
Tubing, Shrink; 0.95 in. (Min.) to 1.94in. (Max.); 12.0 in.; Black - 70113640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Shrink; 0.95 in. (Min.) to 1.94in. (Max.); 12.0 in.; Black
70113640
Tubing, Shrink; 0.95 in. (Min.) to 1.94in. (Max.); 12.0 in.; Black 70113640
Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has been positioned for installation over an inline connection, coupling or termination, the core is removed allowing the tube to shrink and form a water-resistant seal. 3M Cold shrink connector insulators are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, et

Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength
The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has been positioned for installation over an inline connection, coupling or termination, the core is removed allowing the tube to shrink and form a water-resistant seal.
3M Cold shrink connector insulators are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, et

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 2517623 70113640
Product Name Heat Shrink Tubing Tubing, Shrink; 0.95 in. (Min.) to 1.94in. (Max.); 12.0 in.; Black
Sleeving Shrink Tubing; Cold Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2345947 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0630 inch (1.6 mm)
Length 47.24 inch (1200 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details