3M Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M 8426-9P

Description
COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes
Datasheet
Description
COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M - 18C5516 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M
18C5516
Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M 18C5516
COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, 30.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:30.1mm; Length - Metric:229mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18C5516
Product Name Cold Shrink Insulator/sleeve, Str, 30.1Mm Id, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details