3M Cold Shrink Insulator/sleeve, Str, 20.9Mm Id, Black; Sleeving / Tubing Type 3M 8424-8P

Description
COLD SHRINK INSULATOR/SLEEVE, STR, 20.9MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:20.9mm; Length - Metric:203mm RoHS Compliant: Yes
Datasheet
Description
COLD SHRINK INSULATOR/SLEEVE, STR, 20.9MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:20.9mm; Length - Metric:203mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Shrink Insulator/sleeve, Str, 20.9Mm Id, Black; Sleeving / Tubing Type 3M - 22C8577 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, 20.9Mm Id, Black; Sleeving / Tubing Type 3M
22C8577
Cold Shrink Insulator/sleeve, Str, 20.9Mm Id, Black; Sleeving / Tubing Type 3M 22C8577
COLD SHRINK INSULATOR/SLEEVE, STR, 20.9MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:20.9mm; Length - Metric:203mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, 20.9MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:20.9mm; Length - Metric:203mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22C8577
Product Name Cold Shrink Insulator/sleeve, Str, 20.9Mm Id, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-QB6IN-38 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details