3M D-Sub Connector Assemblies 8225-8000

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M15408-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M15408-ND
D-Sub Connector Assemblies 3M15408-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8225-8000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8225-8000-ND
D-Sub Connector Assemblies 19-8225-8000-ND
CONN D-SUB PLG 25POS PNL MNT IDC

CONN D-SUB PLG 25POS PNL MNT IDC

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Db, Idc; D Sub Connector Type 3M - 92F399 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Idc; D Sub Connector Type 3M
92F399
D Sub Conn, Plug, 25Pos, Db, Idc; D Sub Connector Type 3M 92F399
D SUB CONN, PLUG, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:8200 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, IDC; D Sub Connector Type:Standard; Gender:Plug; Product Range:8200 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Connector, D-Sub, 25 Contact - 70114154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, D-Sub, 25 Contact
70114154
Connector, D-Sub, 25 Contact 70114154
Connector, D-Sub, 25 Contact

Connector, D-Sub, 25 Contact

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15408-ND 19-8225-8000-ND 92F399 70114154
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Db, Idc; D Sub Connector Type 3M Connector, D-Sub, 25 Contact
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount Cable Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details