15 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLG 15POS PNL MNT IDC
CONN D-SUB PLUG 15P PNL MNT IDC
Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts;
D Sub Connector, 8200 Series, DA, Plug, 15, Metal, IDC / IDT RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMR15K-ND | 19-8215-6000-ND | 8277532 | 8215-6000 | 70114895 | 46F4826 | 59M6177 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin | D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts 3M | D Sub Connector, 8200 Series, Da, Plug, 15, Metal, Idc / Idt Rohs Compliant 3M |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Panel Mount | Cable mount | Panel Mount | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps | |||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG |