3M FLOOR MAT;3 LAYER;DISSIPATIVE;4'X6';GRAY 8203

Description
3M™ mats 8200 Series are soft table and floor mats with a unique three-layer construction. The top layer is durable static-dissipative vinyl, which has sufficiently low resistivity to discharge static-laden conductors, yet will prevent the shorting of pins on the backs of printed circuit boards laid on the mat. Includes one 15 ft. (4.6 m) ground cord 3040 and two female snap fasteners 3050 (installed).
Description
3M™ mats 8200 Series are soft table and floor mats with a unique three-layer construction. The top layer is durable static-dissipative vinyl, which has sufficiently low resistivity to discharge static-laden conductors, yet will prevent the shorting of pins on the backs of printed circuit boards laid on the mat. Includes one 15 ft. (4.6 m) ground cord 3040 and two female snap fasteners 3050 (installed).

Suppliers

Company
Product
Description
Supplier Links
FLOOR MAT;3 LAYER;DISSIPATIVE;4'X6';GRAY - 70112928 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLOOR MAT;3 LAYER;DISSIPATIVE;4'X6';GRAY
70112928
FLOOR MAT;3 LAYER;DISSIPATIVE;4'X6';GRAY 70112928
3M™ mats 8200 Series are soft table and floor mats with a unique three-layer construction. The top layer is durable static-dissipative vinyl, which has sufficiently low resistivity to discharge static-laden conductors, yet will prevent the shorting of pins on the backs of printed circuit boards laid on the mat. Includes one 15 ft. (4.6 m) ground cord 3040 and two female snap fasteners 3050 (installed).

3M™ mats 8200 Series are soft table and floor mats with a unique three-layer construction. The top layer is durable static-dissipative vinyl, which has sufficiently low resistivity to discharge static-laden conductors, yet will prevent the shorting of pins on the backs of printed circuit boards laid on the mat.
Includes one 15 ft. (4.6 m) ground cord 3040 and two female snap fasteners 3050 (installed).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70112928
Product Name FLOOR MAT;3 LAYER;DISSIPATIVE;4'X6';GRAY
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1974315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material Rubberised Gel Foam
Color(s) Black
View Details