3M Flat Cables 8132/03 100

Description
3M Round Conductor Flat Cable, 8132 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 8132 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 8132/03 100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8132/03 100
Flat Cables 8132/03 100
3M Round Conductor Flat Cable, 8132 Ser

3M Round Conductor Flat Cable, 8132 Ser

Buy Now
Flat Ribbon Cables - MG03F-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-100-ND
Flat Ribbon Cables MG03F-100-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - MG03F-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-10-ND
Flat Ribbon Cables MG03F-10-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - MG03F-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-5-ND
Flat Ribbon Cables MG03F-5-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - MG03F-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-50-ND
Flat Ribbon Cables MG03F-50-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - MG03F-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-25-ND
Flat Ribbon Cables MG03F-25-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - MG03F-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MG03F-1-ND
Flat Ribbon Cables MG03F-1-ND
"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 3 Conductors 0.156"" (3.96mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 19-8132/03100-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-8132/03100-DS-ND
Flat Ribbon Cables 19-8132/03100-DS-ND
CBL RIBN 3COND 0.156 GRY FOOT

CBL RIBN 3COND 0.156 GRY FOOT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 8132/03 100 MG03F-100-ND
Product Name Flat Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details