3M Flat Cables 8125/08

Description
3M Round Conductor Flat Cable, 8125 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 8125 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 8125/08 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8125/08
Flat Cables 8125/08
3M Round Conductor Flat Cable, 8125 Ser

3M Round Conductor Flat Cable, 8125 Ser

Buy Now
Ribbon Cable, 8Way, 30.5M, 24Awg, 50V; Cable Shielding 3M - 50AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8Way, 30.5M, 24Awg, 50V; Cable Shielding 3M
50AC8147
Ribbon Cable, 8Way, 30.5M, 24Awg, 50V; Cable Shielding 3M 50AC8147
RIBBON CABLE, 8WAY, 30.5M, 24AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:19.51mm; No. of RoHS Compliant: Yes

RIBBON CABLE, 8WAY, 30.5M, 24AWG, 50V; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:19.51mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 8 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M - 27X7299 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M
27X7299
Ribbon Cable, 8 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M 27X7299
RIBBON CABLE, 8 CONDUCTOR, 24AWG, 100FT, GREY; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 8 CONDUCTOR, 24AWG, 100FT, GREY; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8125/08 50AC8147 27X7299
Product Name Flat Cables Ribbon Cable, 8Way, 30.5M, 24Awg, 50V; Cable Shielding 3M Ribbon Cable, 8 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details