"Flat Ribbon Cable Gray 6 Conductors 0.100"" (2.54mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 6 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 6 Conductors 0.100"" (2.54mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 6 Conductors 0.100"" (2.54mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 6 Conductors 0.100"" (2.54mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 6COND 0.1 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | ML06G-25-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |