3M Flat Ribbon Cables 8124/20 100

Description
"Flat Ribbon Cable Gray 20 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 8124/20100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
8124/20100-ND
Flat Ribbon Cables 8124/20100-ND
"Flat Ribbon Cable Gray 20 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 20 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cables - 8124/20 100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8124/20 100
Flat Cables 8124/20 100
3M Round Conductor Flat Cable, 8124 Ser

3M Round Conductor Flat Cable, 8124 Ser

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Flat Cables Cable Assemblies
Product Number 8124/20100-ND 8124/20 100
Product Name Flat Ribbon Cables Flat Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers