"Flat Ribbon Cable Gray 15 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
3M Round Conductor Flat Cable, 8124 Ser
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 8124/15100-ND | 8124/15 100 |
| Product Name | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |